注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4.990456
10
¥4.707978
100
¥4.441487
500
¥4.190081
1000
¥3.952909
VS-15CTQ035-1-M3详情
VISHAY VS-15CTQ035-1-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Mounting
THT
Max. off-state voltage
35V
Semiconductor structure1
double
Semiconductor structure
common cathode
Case1
TO262AA
Case
IPAK
Gross weight
2g
Certificates
RoHS compliant
Load current
15A
VS-15CTQ035-1-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。