VS-15CTQ035STRL-M3详情
VISHAY VS-15CTQ035STRL-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case1
TO263AB
Case
D2PAK
Mounting
SMD
Max. off-state voltage
35V
Semiconductor structure1
double
Semiconductor structure
common cathode
Gross weight
1.5g
Certificates
RoHS compliant
Load current
15A
VS-15CTQ035STRL-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY








哦! 它是空的。