注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥19.780452
10
¥18.660802
100
¥17.604533
500
¥16.608045
1000
¥15.667968
VS-19TQ015S-M3详情
VISHAY VS-19TQ015S-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case1
TO263AB
Case
D2PAK
Mounting
SMD
Max. off-state voltage
15V
Semiconductor structure
single diode
Gross weight
1.5g
Certificates
RoHS compliant
Load current
19A
VS-19TQ015S-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。