注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6.833555
10
¥6.446755
100
¥6.081845
500
¥5.737584
1000
¥5.412817
VS-25CTQ035-M3详情
VISHAY VS-25CTQ035-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Mounting
THT
Max. off-state voltage
35V
Semiconductor structure1
double
Semiconductor structure
common cathode
Case
TO220AB
Gross weight
2g
Certificates
RoHS compliant
Load current
25A
VS-25CTQ035-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。