注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6.812112
10
¥6.426518
100
¥6.062752
500
¥5.71958
1000
¥5.395828
VS-25CTQ040S-M3详情
VISHAY VS-25CTQ040S-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case1
TO263AB
Case
D2PAK
Mounting
SMD
Max. off-state voltage
40V
Semiconductor structure1
double
Semiconductor structure
common cathode
Gross weight
1.5g
Certificates
RoHS compliant
Load current
25A
VS-25CTQ040S-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。