注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.316337
10
¥2.185229
100
¥2.061534
500
¥1.944846
1000
¥1.834758
VS-30WQ04FNTRR-M3详情
VISHAY VS-30WQ04FNTRR-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case
DPAK
Mounting
SMD
Max. off-state voltage
40V
Semiconductor structure
single diode
Gross weight
1g
Certificates
RoHS compliant
Load current
3.5A
VS-30WQ04FNTRR-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。