VS-32CTQ025S-M3详情
VISHAY VS-32CTQ025S-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Semiconductor structure
common cathode
Gross weight
1.5g
Certificates
RoHS compliant
Semiconductor structure1
double
Max. off-state voltage
25V
Mounting
SMD
Case
D2PAK
Case1
TO263AB
Type of diode
Schottky rectifying
Load current
32A
VS-32CTQ025S-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY








哦! 它是空的。