注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8.771321
10
¥8.27483
100
¥7.806444
500
¥7.364572
1000
¥6.947709
VS-32CTQ025STRRHM3详情
VISHAY VS-32CTQ025STRRHM3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case1
TO263AB
Case
D2PAK
Mounting
SMD
Max. off-state voltage
25V
Semiconductor structure1
double
Semiconductor structure
common cathode
Gross weight
1.5g
Certificates
RoHS compliant
应用
automotive industry
Load current
32A
VS-32CTQ025STRRHM3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。