VS-3EYH02-M3/H详情
VISHAY VS-3EYH02-M3/H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
rectifying
Mounting
SMD
Max. off-state voltage
200V
Semiconductor structure
single diode
Features of semiconductor devices
ultrafast switching
Case1
slimSMAW
Case
DO221AD
Gross weight
0.03g
Certificates
RoHS compliant
Load current
3A
VS-3EYH02-M3/H拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY








哦! 它是空的。