VS-4ESH02-M3/87A详情
VISHAY VS-4ESH02-M3/87A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
rectifying
Mounting
SMD
Max. off-state voltage
200V
Semiconductor structure
single diode
Features of semiconductor devices
ultrafast switching
Case
SMPC
Gross weight
0.1g
Certificates
RoHS compliant
Load current
4A
VS-4ESH02-M3/87A拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY








哦! 它是空的。