注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥11.458163
10
¥10.809594
100
¥10.197729
500
¥9.6205
1000
¥9.07594
VS-61CTQ040-M3详情
VISHAY VS-61CTQ040-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
2g
Case
TO220AB
Semiconductor structure
common cathode
Semiconductor structure1
double
Max. off-state voltage
40V
Mounting
THT
Type of diode
Schottky rectifying
Load current
30A x2
VS-61CTQ040-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。