注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.78143
10
¥2.623993
100
¥2.475462
500
¥2.335344
1000
¥2.203151
VS-6CWQ06FNTR-M3详情
VISHAY VS-6CWQ06FNTR-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case
DPAK
Mounting
SMD
Max. off-state voltage
60V
Semiconductor structure1
double
Semiconductor structure
common cathode
Gross weight
1g
Certificates
RoHS compliant
Load current
3.5A x2
VS-6CWQ06FNTR-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。