注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥17.125182
10
¥16.155834
100
¥15.241353
500
¥14.378631
1000
¥13.564746
VS-6CWQ10FNTRHM3详情
VISHAY VS-6CWQ10FNTRHM3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case
DPAK
Mounting
SMD
Max. off-state voltage
100V
Semiconductor structure1
double
Semiconductor structure
common cathode
Gross weight
1g
Certificates
RoHS compliant
应用
automotive industry
Load current
3.5A x2
VS-6CWQ10FNTRHM3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。