VS-8EWX06FNTRL-M3详情
VISHAY VS-8EWX06FNTRL-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
rectifying
Mounting
SMD
Max. off-state voltage
0.6kV
Semiconductor structure
single diode
Case
DPAK
Gross weight
1g
Certificates
RoHS compliant
Load current
8A
0个相似型号
VS-8EWX06FNTRL-M3拓展信息
GSD2004WS-HE3-08
VISHAY
GSD2004W-HE3-18
VISHAY
GSD2004WS-E3-18
VISHAY
MCL4448-TR3
VISHAY
MCL4148-TR3
VISHAY
MCL4448-TR
VISHAY
BAW56-G3-08
VISHAY
BAV70-G3-08
VISHAY
AS3BJ-M3/52T
VISHAY
VS-8EWH06FNTRRHM3
VISHAY








哦! 它是空的。