注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥7.882648
10
¥7.43646
100
¥7.015532
500
¥6.618423
1000
¥6.243794
VS-8TQ100STRRHM3详情
VISHAY VS-8TQ100STRRHM3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case1
TO263AB
Case
D2PAK
Mounting
SMD
Max. off-state voltage
100V
Semiconductor structure
single diode
Gross weight
1.5g
Certificates
RoHS compliant
应用
automotive industry
Load current
8A
VS-8TQ100STRRHM3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。