VS-ETH3006STRR-M3详情
VISHAY VS-ETH3006STRR-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
rectifying
Mounting
SMD
Max. off-state voltage
0.6kV
Semiconductor structure
single diode
Features of semiconductor devices
ultrafast switching
Case1
TO263AB
Case
D2PAK
Gross weight
1.5g
Certificates
RoHS compliant
Load current
30A
VS-ETH3006STRR-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY








哦! 它是空的。