VS-ETU1506SHM3详情
VISHAY VS-ETU1506SHM3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
1.5g
Case
D2PAK
Case1
TO263AB
Features of semiconductor devices
ultrafast switching
Semiconductor structure
single diode
Max. off-state voltage
0.6kV
Mounting
SMD
Type of diode
rectifying
应用
automotive industry
Load current
15A
VS-ETU1506SHM3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY








哦! 它是空的。