注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4.709541
10
¥4.442965
100
¥4.191477
500
¥3.954225
1000
¥3.7304
VS-HFA06TB120S-M3详情
VISHAY VS-HFA06TB120S-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
rectifying
Mounting
SMD
Max. off-state voltage
1.2kV
Semiconductor structure
single diode
Case1
TO263AB
Case
D2PAK
Gross weight
1.5g
Certificates
RoHS compliant
Load current
6A
VS-HFA06TB120S-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。