VS-MBR20100CT-1-M3详情
VISHAY VS-MBR20100CT-1-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Mounting
THT
Max. off-state voltage
100V
Semiconductor structure1
double
Semiconductor structure
common cathode
Case1
TO262AA
Case
IPAK
Gross weight
2g
Certificates
RoHS compliant
Load current
20A
VS-MBR20100CT-1-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY








哦! 它是空的。