注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥21.915936
10
¥20.675413
100
¥19.505102
500
¥18.401047
1000
¥17.359473
VS-MBR2080CT-M3详情
VISHAY VS-MBR2080CT-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Mounting
THT
Max. off-state voltage
80V
Semiconductor structure1
double
Semiconductor structure
common cathode
Case
TO220AB
Gross weight
2g
Certificates
RoHS compliant
Load current
20A
VS-MBR2080CT-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。