注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥21.419799
10
¥20.207356
100
¥19.063542
500
¥17.984474
1000
¥16.966484
VS-MBRB1635-M3详情
VISHAY VS-MBRB1635-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case1
TO263AB
Case
D2PAK
Mounting
SMD
Max. off-state voltage
35V
Semiconductor structure
single diode
Gross weight
1.5g
Certificates
RoHS compliant
Load current
16A
VS-MBRB1635-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。