注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥7.472999
10
¥7.050004
100
¥6.650944
500
¥6.274475
1000
¥5.919318
VS-MBRB2090CTLHM3详情
VISHAY VS-MBRB2090CTLHM3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
1.5g
Semiconductor structure
common cathode
Semiconductor structure1
double
Max. off-state voltage
90V
Mounting
SMD
Case
D2PAK
Case1
TO263AB
Type of diode
Schottky rectifying
应用
automotive industry
Load current
20A
VS-MBRB2090CTLHM3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。