注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4.239116
10
¥3.999162
100
¥3.772792
500
¥3.559241
1000
¥3.357775
VS-MBRB745TRR-M3详情
VISHAY VS-MBRB745TRR-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
1.5g
Semiconductor structure
single diode
Max. off-state voltage
45V
Mounting
SMD
Case
D2PAK
Case1
TO263AB
Type of diode
Schottky rectifying
Load current
7A
VS-MBRB745TRR-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。