注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8.217706
10
¥7.752556
100
¥7.31373
500
¥6.899741
1000
¥6.509197
VS-MBRS360-M3/9AT详情
VISHAY VS-MBRS360-M3/9AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case
SMC
Mounting
SMD
Max. off-state voltage
60V
Semiconductor structure
single diode
Gross weight
0.24g
Certificates
RoHS compliant
Load current
3A
VS-MBRS360-M3/9AT拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。