注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥17.471757
10
¥16.482788
100
¥15.549802
500
¥14.669624
1000
¥13.839265
VS-STPS20L15D-M3详情
VISHAY VS-STPS20L15D-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Mounting
THT
Max. off-state voltage
15V
Semiconductor structure
single diode
Case
TO220AC
Gross weight
2g
Certificates
RoHS compliant
Load current
20A
VS-STPS20L15D-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。