XT9M20ARR3M579545详情
Vishay XT9M20ARR3M579545重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
RoHS
Non-Compliant
Package Description
ROHS COMPLIANT, MINIATURE, SMD, 2 PIN
Rohs Code
有
Manufacturer Part Number
XT9M20ARR3M579545
Manufacturer
Vishay Intertechnologies
Part Life Cycle Code
活跃
Ihs Manufacturer
VISHAY INTERTECHNOLOGY INC
Risk Rank
5.65
JESD-609代码
e2
端子表面处理
Tin/Copper (Sn/Cu)
晶体/谐振器类型
PARALLEL - FUNDAMENTAL
达到SVHC
unknown
XT9M20ARR3M579545拓展信息








哦! 它是空的。