Vishay Precision Group 8938-R
- 收藏
- 对比
8938-R
2669-8938-R
无类别的
--
大陆
立即发货

8938-R datasheet pdf and Unclassified product details from Vishay Precision Group stock available at utmel
1最小包装量--
8938-R详情
Vishay Precision Group 8938-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
2
Maximum Voltage
60 VAC/60 VDC
Manufacturer Part Number
7000-44001-8502000
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PVC
连接器类型
M12 Straight Male to M12 Straight Female, 2-pole
额定电流
4 Amps
知识产权评级
IP65/IP66K/IP67
长度
20 Meters
8938-R拓展信息







哦! 它是空的。