47LS-W-CW-R-详情
Visual 47LS-W-CW-R-重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
10/5V2650
Manufacturer
Continental Belt
Outside Length
265 Inches
Package
Bulk Bag
Status
活跃
Harmonized Code
8543.70.71.00
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
25
Brand
VCC
子类别
LED指示灯
产品类别
LED替换灯
频带数量
10
产品类别
LED Replacement Lamps - Based LEDs
47LS-W-CW-R-拓展信息








哦! 它是空的。