注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥75.000446
10
¥70.755141
100
¥66.750131
500
¥62.97182
1000
¥59.407376
CC-1-3046-9912-I详情
Visual CC-1-3046-9912-I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
LEDCO
Package
Bulk Bag
Harmonized Code
8531.80.90.51
ECCN
EAR99
Itar Registered
Unavailable
Lens Shape
Dome
Mounting Hole Size
7.93 mm
LED Size
5 mm
终端样式
Wire
工作温度范围
- 40 C to + 85 C
产品
Panel Mount Reflector LED
CC-1-3046-9912-I拓展信息
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC







哦! 它是空的。