CM1603-A1K详情
Visual CM1603-A1K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
0
0个相似型号
CM1603-A1K拓展信息








哦! 它是空的。