CM1685A.详情
Visual CM1685A.重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Model
Plug
Rated surge voltage
4
宽度
24.2
高度
16
长度
32.6
0个相似型号
CM1685A.拓展信息








哦! 它是空的。