CMD330SA详情
Visual CMD330SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 70
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP68
0个相似型号
CMD330SA拓展信息
CMD330SA详情
Visual CMD330SA重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Cable
Ambient temperature
-25 - 70
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP68
CMD330SA拓展信息