CRLB-1-3047-9923-I详情
Visual CRLB-1-3047-9923-I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CP67A1C3A1N4
Approvals
UL
Manufacturer
Warrick a Brand of Gems Sensor
Package
Bulk Bag
Brand
LEDCO
Harmonized Code
8531.80.90.51
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
100
子类别
LED指示灯
功能
Simplex Pump Down
输出配置
SPST
输出电流
10 A
产品类别
LED面板安装指示灯
控制电压
120 VAC
产品类别
LED面板安装指示灯
CRLB-1-3047-9923-I拓展信息








哦! 它是空的。