CRLB-1-3057-9913-I详情
Visual CRLB-1-3057-9913-I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Corp
Approvals
CE, CSA, UL
Manufacturer Part Number
PDG26P0200TFFL
Package
Bulk Bag
Brand
LEDCO
Harmonized Code
8531.80.90.51
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
100
子类别
LED指示灯
额定电流
200 A
产品类别
LED面板安装指示灯
产品类别
LED面板安装指示灯
CRLB-1-3057-9913-I拓展信息








哦! 它是空的。