LPS066CTP详情
Visual LPS066CTP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overall Height (mm)
6.4
RoHS
Compliant
Rohs Code
有
Manufacturer Part Number
LPS066CTP
Manufacturer
Visual Communications Company
Part Life Cycle Code
活跃
Ihs Manufacturer
VISUAL COMMUNICATIONS COMPANY LLC
Risk Rank
5.73
包装
Bulk
光电子器件类型
光导管
达到SVHC
compliant
LPS066CTP拓展信息








哦! 它是空的。