MB403-G37.5-CG-BP详情
Visual MB403-G37.5-CG-BP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
9001SKR1BH13
Approvals
CSA, UL
Manufacturer
方形 D
Package
Bulk Bag
Status
活跃
Harmonized Code
8531.80.90.51
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
10
Brand
VCC
Lamp Base Type
Bayonet
子类别
LED指示灯
发光强度
2400 mcd
端子类型
Screw
产品类别
LED替换灯
照明颜色
Green
产品
基于LED
产品类别
LED Replacement Lamps - Based LEDs
触点
单刀双掷
知识产权评级
IP66
MB403-G37.5-CG-BP拓展信息
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC








哦! 它是空的。