Visual Communications Company, LLC 1051NX1
- 收藏
- 对比
1051NX1
2671-1051NX1
集成电路(IC)
--
大陆
立即发货

CML NEON & INCANDESCENT INDICA
1最小包装量--
1051NX1详情
Visual Communications Company, LLC 1051NX1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
越来越多的功能
PANEL MOUNT
形状
CYLINDRICAL
终端数量
2
Manufacturer Part Number
1051NX1
Rohs Code
有
Part Life Cycle Code
Transferred
Ihs Manufacturer
CML TECHNOLOGIES GMBH & CO KG
Risk Rank
5.6
无铅代码
有
颜色
RED
附加功能
UL 认证
HTS代码
8541.40.20.00
包装方式
BULK
功能数量
1
Reach合规守则
unknown
配置
SINGLE
光电子器件类型
单色LED
总高度
7.874 mm
1051NX1拓展信息
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC







哦! 它是空的。