Visual Communications Company, LLC LPR1250-0301
- 收藏
- 对比
LPR1250-0301
2671-LPR1250-0301
集成电路(IC)
--
大陆
立即发货

LPR1250-0301 datasheet pdf and Integrated Circuits (ICs) product details from Visual Communications Company, LLC stock available at utmel
1最小包装量--
LPR1250-0301详情
Visual Communications Company, LLC LPR1250-0301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
LPR1250-0301
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SMK CORP
Risk Rank
5.61
Manufacturer Series
LPR1250
连接器类型
AUDIO/RCA CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
配置
2X3 HORIZONTAL
主体/外壳样式
JACK
终端类型
固体铅
端口的数量
6
极数
9
LPR1250-0301拓展信息
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC
Visual Communications Company, LLC







哦! 它是空的。