Visual Communications Company - VCC 19710252
- 收藏
- 对比
19710252
2671-19710252
面板指示器,指示灯
--
大陆
立即发货

RED RND FLAT YLW YLW DIFF TAB
1最小包装量--
19710252详情
Visual Communications Company - VCC 19710252重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
1971
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Faston
类型
LED
入口保护
IP67
工作电源电压
12V
镜头风格
圆形,带平顶
正向电压
12V
发光强度
1 cd
Millicandela评级
1000mcd
灯具颜色
Yellow
RoHS状态
ROHS3 Compliant
评级结果
AC/DC
19710252拓展信息
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC







哦! 它是空的。