Visual Communications Company - VCC 19740232
- 收藏
- 对比
19740232
2671-19740232
面板指示器,指示灯
--
大陆
立即发货

RED RND FLAT YLW YLW DIFF TAB
1最小包装量--
19740232详情
Visual Communications Company - VCC 19740232重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
1974
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Faston
类型
LED
电压 - 额定直流
230V
入口保护
IP67
镜头风格
圆形,带平顶
正向电压
230V
发光强度
200 mcd
镜头颜色
Yellow
RoHS状态
ROHS3 Compliant
评级结果
AC
19740232拓展信息
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC







哦! 它是空的。