Visual Communications Company - VCC 7511A48-V0
- 收藏
- 对比
7511A48-V0
2671-7511A48-V0
光学 - 光导管
--
大陆
立即发货

LIGHT PIPE T1 3/4 BICOLOR RA
1最小包装量--
7511A48-V0详情
Visual Communications Company - VCC 7511A48-V0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
安装类型
Board Mount, Press Fit, Right Angle
系列
7511
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Rigid
颜色
Clear
镜头尺寸
3.30mm
RoHS状态
ROHS3 Compliant
7511A48-V0拓展信息
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC







哦! 它是空的。