Visual Communications Company - VCC 900166N071GN
- 收藏
- 对比
900166N071GN
2671-900166N071GN
面板指示器,指示灯
--
大陆
立即发货

Optoelectronics, LED; Panel Moun Indicator; Green
1最小包装量--
900166N071GN详情
Visual Communications Company - VCC 900166N071GN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
900
已出版
2012
零件状态
不用于新设计
湿度敏感性等级(MSL)
1 (Unlimited)
类型
LED
电压
14V
镜头风格
圆形,带平顶
镜头透明度
Clear
镜头颜色
Colorless
灯具颜色
Green
RoHS状态
Non-RoHS Compliant
评级结果
DC
900166N071GN拓展信息
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC








哦! 它是空的。