Visual Communications Company - VCC CTHS15CIC01
- 收藏
- 对比
CTHS15CIC01
2671-CTHS15CIC01
按钮开关
--
大陆
立即发货

SWITCH PUSH CAPACITIVE ILLUM SQ
--最小包装量--
CTHS15CIC01详情
Visual Communications Company - VCC CTHS15CIC01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
安装类型
通孔
已出版
2016
系列
CTH
包装
Tube
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Capacitive, Illuminated
终端样式
PC引脚
执行器类型
Square, Button
开关功能
Off-On
颜色 - 执行器/盖
Clear
照明电压(标称)
3.2VDC
照明类型,颜色
LED, Red
RoHS状态
ROHS3 Compliant
CTHS15CIC01拓展信息
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC








哦! 它是空的。