Visual Communications Company - VCC L34-G24-0582
- 收藏
- 对比
L34-G24-0582
2671-L34-G24-0582
面板指示器,指示灯
--
大陆
立即发货

INDCTR LIGHT
1最小包装量--
L34-G24-0582详情
Visual Communications Company - VCC L34-G24-0582重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Voltage Rated
24V
零件状态
不用于新设计
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Green
电压 - 额定直流
24V
工作电源电压
24V
光电子器件类型
单色LED
正向电压
24V
RoHS状态
ROHS3 Compliant
L34-G24-0582拓展信息
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC
Visual Communications Company - VCC








哦! 它是空的。