VS1005G-F-Q详情
VLSI VS1005G-F-Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of integrated circuit
audio processor
Interface1
USB
Integrated circuit features
Flash memory 8Mbit
Mounting
SMD
Case
LFGA88
Supported formats1
WMA
Supported formats
AAC
Gross weight
0.23g
Certificates
RoHS compliant
界面
JTAG
0个相似型号
VS1005G-F-Q拓展信息








哦! 它是空的。