VS1010D-L详情
VLSI VS1010D-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of integrated circuit
audio processor
Interface1
USB 2.0
Integrated circuit features
MP3 Audio System-on-a-Chip
Mounting
SMD
Case
LQFP48
Supported formats1
WMA
Supported formats
AAC
Gross weight
0.184g
Certificates
RoHS compliant
界面
I2S
0个相似型号
VS1010D-L拓展信息








哦! 它是空的。