2000-3291详情
wago 2000-3291重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting type
snap-on type
质量
3.5g
Height from the surface
69.7?mm?/ 2.744?inches
Note (material data)
Information on material specifications can be found here
Material group
I
Insulation material (main housing)
Polyamide (PA66)
Flammability class per UL94
V0
Packaging type
Box
PU (SPU)
20?pcs
ECCN
NO US CLASSIFICATION
ETIM 8.0
EC000886
ETIM 9.0
EC000886
Fire load
0.149MJ
Country of origin
DE
GTIN
4066966401523
Customs tariff number
85389099990
RoHS Compliance Status
Compliant,No Exemption
颜色
gray
宽度
0.7?mm?/ 0.028?inches
高度
92.75?mm?/ 3.652?inches
2000-3291拓展信息









哦! 它是空的。