注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥105.357871
10
¥99.394217
100
¥93.768127
500
¥88.4605
1000
¥83.453304
2001-554详情
WAGO 2001-554重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8536.90.40.00
Automotive
无
PPAP
无
Manufacturer Part Number
20010554
Manufacturer
Wago
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 1.5
Type of electric connection
弹簧夹连接
Rated current In
18
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 2.5
Connectable conductor cross section multi-wired
0.25 - 1.5
Model
Pin insert
Connectable conductor cross section solid-core
0.5 - 2.5
Package
Box
厂商
WAGO Corporation
Product Status
活跃
For Use With/Related Products
TOPJOB®S Series
系列
TOPJOB®S
零件状态
活跃
类型
Jumper
定位的数量
4
颜色
Gray
2001-554拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO







哦! 它是空的。