2002-1711/1000-542详情
WAGO 2002-1711/1000-542重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
EU RoHS
符合免除
ECCN (US)
EAR99
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Spacing
6.2 MilliMeters
Manufacturer Part Number
51280023
Manufacturer
Wago
RoHS
有
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 2.5
Rated current In
6.3
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 4
Connectable conductor cross section multi-wired
0.25 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.75 - 4
零件状态
活跃
类型
Fuse Holder Block;Disconnect Block
颜色
Gray
深度
57.6
保险丝尺寸
5x20 mm
宽度
6.2
高度
76.8
长度
76.8
2002-1711/1000-542拓展信息








哦! 它是空的。