2002-1911详情
WAGO 2002-1911重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.73
Ihs Manufacturer
WAGO CORP
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
2002-1911
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 2.5
Rated current In
6.3
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 4
Connectable conductor cross section multi-wired
0.25 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.75 - 4
ECCN 代码
EAR99
HTS代码
8536.69.40.40
深度
57.6
Reach合规守则
compliant
端子和接线板类型
模块化接线端子
宽度
6.2
高度
72.9
长度
72.9
2002-1911拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。